Capital Lighting, Inc. 1404OC Landscape Ltg.-Path & Spread 726635

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1404OC Landscape Ltg.-Path & Spread - 726635 - Capital Lighting, Inc.
Columbus, OH, USA
1404OC Landscape Ltg.-Path & Spread
726635
1404OC Landscape Ltg.-Path & Spread 726635
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Old Copper
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726635
Product Name 1404OC Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details