Capital Lighting, Inc. 1336MO Exterior -Wall Mount 726633

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1336MO Exterior -Wall Mount - 726633 - Capital Lighting, Inc.
Columbus, OH, USA
1336MO Exterior -Wall Mount
726633
1336MO Exterior -Wall Mount 726633
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mocha
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726633
Product Name 1336MO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details