Capital Lighting, Inc. 1403OC Landscape Ltg.-Path & Spread 726632

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1403OC Landscape Ltg.-Path & Spread - 726632 - Capital Lighting, Inc.
Columbus, OH, USA
1403OC Landscape Ltg.-Path & Spread
726632
1403OC Landscape Ltg.-Path & Spread 726632
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Old Copper Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.75
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Old Copper
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726632
Product Name 1403OC Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details