Capital Lighting, Inc. 2632OB Exterior -Hanging 726626

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2632OB Exterior -Hanging - 726626 - Capital Lighting, Inc.
Columbus, OH, USA
2632OB Exterior -Hanging
726626
2632OB Exterior -Hanging 726626
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726626
Product Name 2632OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details