Capital Lighting, Inc. 2639OB Exterior -Wall Mount 726623

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
2639OB Exterior -Wall Mount - 726623 - Capital Lighting, Inc.
Columbus, OH, USA
2639OB Exterior -Wall Mount
726623
2639OB Exterior -Wall Mount 726623
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Olde Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726623
Product Name 2639OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details