Capital Lighting, Inc. 4242OB Semi-Flush Mts.-Bowl Style 726622

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4242OB Semi-Flush Mts.-Bowl Style - 726622 - Capital Lighting, Inc.
Columbus, OH, USA
4242OB Semi-Flush Mts.-Bowl Style
726622
4242OB Semi-Flush Mts.-Bowl Style 726622
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726622
Product Name 4242OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details