Capital Lighting, Inc. 4241OB Flush Mounts-Bowl Style 726620

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 17.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 17.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4241OB Flush Mounts-Bowl Style - 726620 - Capital Lighting, Inc.
Columbus, OH, USA
4241OB Flush Mounts-Bowl Style
726620
4241OB Flush Mounts-Bowl Style 726620
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 17.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Olde Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 17.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726620
Product Name 4241OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details