Capital Lighting, Inc. 2222PL Exterior -Hanging 726609

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2222PL Exterior -Hanging - 726609 - Capital Lighting, Inc.
Columbus, OH, USA
2222PL Exterior -Hanging
726609
2222PL Exterior -Hanging 726609
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 28.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Antique Nickel
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726609
Product Name 2222PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details