Capital Lighting, Inc. 2289MT Exterior -Wall Mount 726607

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
2289MT Exterior -Wall Mount - 726607 - Capital Lighting, Inc.
Columbus, OH, USA
2289MT Exterior -Wall Mount
726607
2289MT Exterior -Wall Mount 726607
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726607
Product Name 2289MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details