Capital Lighting, Inc. 7817-45 Exterior -Wall Mount 726569

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7817-45 Exterior -Wall Mount - 726569 - Capital Lighting, Inc.
Columbus, OH, USA
7817-45 Exterior -Wall Mount
726569
7817-45 Exterior -Wall Mount 726569
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Baltic Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726569
Product Name 7817-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details