Capital Lighting, Inc. 783-15 Exterior -Wall Mt./Flush 726562

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
783-15 Exterior -Wall Mt./Flush - 726562 - Capital Lighting, Inc.
Columbus, OH, USA
783-15 Exterior -Wall Mt./Flush
726562
783-15 Exterior -Wall Mt./Flush 726562
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gloss Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726562
Product Name 783-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details