Capital Lighting, Inc. 7817-25 Exterior -Wall Mount 726545

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7817-25 Exterior -Wall Mount - 726545 - Capital Lighting, Inc.
Columbus, OH, USA
7817-25 Exterior -Wall Mount
726545
7817-25 Exterior -Wall Mount 726545
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Timberland Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726545
Product Name 7817-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details