Capital Lighting, Inc. 786-5 Exterior -Wall Mount 726517

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
786-5 Exterior -Wall Mount - 726517 - Capital Lighting, Inc.
Columbus, OH, USA
786-5 Exterior -Wall Mount
726517
786-5 Exterior -Wall Mount 726517
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726517
Product Name 786-5 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details