Capital Lighting, Inc. WB1288WAL Sconces-Pocket 726490

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.6 Product Name: One Light Wall/Bath Light UPC: 014817299625 Category: Wall Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.6 Product Name: One Light Wall/Bath Light UPC: 014817299625 Category: Wall Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1288WAL Sconces-Pocket - 726490 - Capital Lighting, Inc.
Columbus, OH, USA
WB1288WAL Sconces-Pocket
726490
WB1288WAL Sconces-Pocket 726490
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.6 Product Name: One Light Wall/Bath Light UPC: 014817299625 Category: Wall Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 4.6
Product Name: One Light Wall/Bath Light
UPC: 014817299625
Category: Wall
Glass: English Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726490
Product Name WB1288WAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details