Capital Lighting, Inc. 3074-11-66 Flush Mounts-Bowl Style 726480

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3074-11-66 Flush Mounts-Bowl Style - 726480 - Capital Lighting, Inc.
Columbus, OH, USA
3074-11-66 Flush Mounts-Bowl Style
726480
3074-11-66 Flush Mounts-Bowl Style 726480
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726480
Product Name 3074-11-66 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details