Capital Lighting, Inc. P005-084 Lamps-Accent Lamps 726479

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.98 Product Name: Table Lamp Category: Table Lamp Glass: Etched Opal Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.98 Product Name: Table Lamp Category: Table Lamp Glass: Etched Opal Cased

Suppliers

Company
Product
Description
Supplier Links
P005-084 Lamps-Accent Lamps - 726479 - Capital Lighting, Inc.
Columbus, OH, USA
P005-084 Lamps-Accent Lamps
726479
P005-084 Lamps-Accent Lamps 726479
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.98 Product Name: Table Lamp Category: Table Lamp Glass: Etched Opal Cased

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 5.98
Product Name: Table Lamp
Category: Table Lamp
Glass: Etched Opal Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726479
Product Name P005-084 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details