Capital Lighting, Inc. P067-609 Lamps-Floor Lamps 726478

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Silver Weight: 18.7 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: White Vinyl
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Silver Weight: 18.7 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: White Vinyl

Suppliers

Company
Product
Description
Supplier Links
P067-609 Lamps-Floor Lamps - 726478 - Capital Lighting, Inc.
Columbus, OH, USA
P067-609 Lamps-Floor Lamps
726478
P067-609 Lamps-Floor Lamps 726478
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Silver Weight: 18.7 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: White Vinyl

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 72.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Silver
Weight: 18.7
Product Name: Three Light Floor Lamp
Category: Floor Lamp
Glass: White Vinyl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726478
Product Name P067-609 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details