Capital Lighting, Inc. P313-077 Pendants-Drum Shade 726467

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.06 Product Name: Three Light Chandelier Category: Chandelier Glass: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.06 Product Name: Three Light Chandelier Category: Chandelier Glass: Chrome

Suppliers

Company
Product
Description
Supplier Links
P313-077 Pendants-Drum Shade - 726467 - Capital Lighting, Inc.
Columbus, OH, USA
P313-077 Pendants-Drum Shade
726467
P313-077 Pendants-Drum Shade 726467
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.06 Product Name: Three Light Chandelier Category: Chandelier Glass: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 16.06
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726467
Product Name P313-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details