Capital Lighting, Inc. P440-084 Sconces-Single Glass 726466

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.01 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.01 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P440-084 Sconces-Single Glass - 726466 - Capital Lighting, Inc.
Columbus, OH, USA
P440-084 Sconces-Single Glass
726466
P440-084 Sconces-Single Glass 726466
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.01 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 4.75
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 1.01
Product Name: One Light Wall Sconce Fitter
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726466
Product Name P440-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details