Capital Lighting, Inc. P440-467 Sconces-Single Glass 726463

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.14 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.14 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P440-467 Sconces-Single Glass - 726463 - Capital Lighting, Inc.
Columbus, OH, USA
P440-467 Sconces-Single Glass
726463
P440-467 Sconces-Single Glass 726463
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.14 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 4.75
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Bronze
Weight: 1.14
Product Name: One Light Wall Sconce Fitter
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726463
Product Name P440-467 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details