Capital Lighting, Inc. P441-467 Sconces-Single Glass 726460

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.5 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.5 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P441-467 Sconces-Single Glass - 726460 - Capital Lighting, Inc.
Columbus, OH, USA
P441-467 Sconces-Single Glass
726460
P441-467 Sconces-Single Glass 726460
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.5 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Bronze
Weight: 1.5
Product Name: One Light Wall Sconce Fitter
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726460
Product Name P441-467 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details