Capital Lighting, Inc. 3070-13-2 Flush Mounts-Bowl Style 726458

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3070-13-2 Flush Mounts-Bowl Style - 726458 - Capital Lighting, Inc.
Columbus, OH, USA
3070-13-2 Flush Mounts-Bowl Style
726458
3070-13-2 Flush Mounts-Bowl Style 726458
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Brass
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Clear Ribbed
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726458
Product Name 3070-13-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details