Capital Lighting, Inc. P070-609 Sconces-Single Glass 726449

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2.2 Product Name: Wall Sconce Category: Wall Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2.2 Product Name: Wall Sconce Category: Wall Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P070-609 Sconces-Single Glass - 726449 - Capital Lighting, Inc.
Columbus, OH, USA
P070-609 Sconces-Single Glass
726449
P070-609 Sconces-Single Glass 726449
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2.2 Product Name: Wall Sconce Category: Wall Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Weight: 2.2
Product Name: Wall Sconce
Category: Wall Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726449
Product Name P070-609 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details