Capital Lighting, Inc. P474-1-077 Sconces-Pocket 726434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red

Suppliers

Company
Product
Description
Supplier Links
P474-1-077 Sconces-Pocket - 726434 - Capital Lighting, Inc.
Columbus, OH, USA
P474-1-077 Sconces-Pocket
726434
P474-1-077 Sconces-Pocket 726434
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.50
Extension: 3.5
Bulb
Type: T4
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 3.3
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726434
Product Name P474-1-077 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details