Capital Lighting, Inc. P582-084 Sconces-Single Glass 726417

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 3.52 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 3.52 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Frosted

Suppliers

Company
Product
Description
Supplier Links
P582-084 Sconces-Single Glass - 726417 - Capital Lighting, Inc.
Columbus, OH, USA
P582-084 Sconces-Single Glass
726417
P582-084 Sconces-Single Glass 726417
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 3.52 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.75
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Weight: 3.52
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: White Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726417
Product Name P582-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details