Capital Lighting, Inc. P583-084 Mini Pendants-Cable 726414

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: Three Light Pendant Category: Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: Three Light Pendant Category: Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P583-084 Mini Pendants-Cable - 726414 - Capital Lighting, Inc.
Columbus, OH, USA
P583-084 Mini Pendants-Cable
726414
P583-084 Mini Pendants-Cable 726414
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: Three Light Pendant Category: Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 4.84
Product Name: Three Light Pendant
Category: Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726414
Product Name P583-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details