Capital Lighting, Inc. P593-084 Pendants-Bowl Style 726412

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 26.57 Product Name: Six Light Pendant Category: Pendant Glass: White Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 26.57 Product Name: Six Light Pendant Category: Pendant Glass: White Frosted

Suppliers

Company
Product
Description
Supplier Links
P593-084 Pendants-Bowl Style - 726412 - Capital Lighting, Inc.
Columbus, OH, USA
P593-084 Pendants-Bowl Style
726412
P593-084 Pendants-Bowl Style 726412
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 26.57 Product Name: Six Light Pendant Category: Pendant Glass: White Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 34.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 26.57
Product Name: Six Light Pendant
Category: Pendant
Glass: White Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726412
Product Name P593-084 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details