Capital Lighting, Inc. P592-084 Pendants-Bowl Style 726410

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.24 Product Name: Four Light Pendant Category: Pendant Glass: White Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.24 Product Name: Four Light Pendant Category: Pendant Glass: White Frosted

Suppliers

Company
Product
Description
Supplier Links
P592-084 Pendants-Bowl Style - 726410 - Capital Lighting, Inc.
Columbus, OH, USA
P592-084 Pendants-Bowl Style
726410
P592-084 Pendants-Bowl Style 726410
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.24 Product Name: Four Light Pendant Category: Pendant Glass: White Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 15.24
Product Name: Four Light Pendant
Category: Pendant
Glass: White Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726410
Product Name P592-084 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details