Capital Lighting, Inc. P603-1-615B Lamps-Swing Arm-Floor 726409

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Extension: 6.5 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Bronze Weight: 10.12 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Extension: 6.5 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Bronze Weight: 10.12 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P603-1-615B Lamps-Swing Arm-Floor - 726409 - Capital Lighting, Inc.
Columbus, OH, USA
P603-1-615B Lamps-Swing Arm-Floor
726409
P603-1-615B Lamps-Swing Arm-Floor 726409
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Extension: 6.5 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Bronze Weight: 10.12 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 42.25
Extension: 6.5
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Bronze
Weight: 10.12
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726409
Product Name P603-1-615B Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details