Capital Lighting, Inc. 5252AN Bathroom Fixtures-Two Lights 726366

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5252AN Bathroom Fixtures-Two Lights - 726366 - Capital Lighting, Inc.
Columbus, OH, USA
5252AN Bathroom Fixtures-Two Lights
726366
5252AN Bathroom Fixtures-Two Lights 726366
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726366
Product Name 5252AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details