Capital Lighting, Inc. 5253AN Bathroom Fixtures-Three Lights 726361

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5253AN Bathroom Fixtures-Three Lights - 726361 - Capital Lighting, Inc.
Columbus, OH, USA
5253AN Bathroom Fixtures-Three Lights
726361
5253AN Bathroom Fixtures-Three Lights 726361
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726361
Product Name 5253AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details