Capital Lighting, Inc. 3222-12-91 Exterior -Ceiling Mount 726353

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Noir Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Noir Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3222-12-91 Exterior -Ceiling Mount - 726353 - Capital Lighting, Inc.
Columbus, OH, USA
3222-12-91 Exterior -Ceiling Mount
726353
3222-12-91 Exterior -Ceiling Mount 726353
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Noir Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Noir
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726353
Product Name 3222-12-91 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details