Capital Lighting, Inc. 4883PL Mid. Chandeliers-Candle 726341

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4883PL Mid. Chandeliers-Candle - 726341 - Capital Lighting, Inc.
Columbus, OH, USA
4883PL Mid. Chandeliers-Candle
726341
4883PL Mid. Chandeliers-Candle 726341
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Antique Nickel
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726341
Product Name 4883PL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details