Capital Lighting, Inc. 5317PL Mini Pendants-Rod 726336

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5317PL Mini Pendants-Rod - 726336 - Capital Lighting, Inc.
Columbus, OH, USA
5317PL Mini Pendants-Rod
726336
5317PL Mini Pendants-Rod 726336
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726336
Product Name 5317PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details