Capital Lighting, Inc. 5422CM Bathroom Fixtures-Two Lights 726316

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5422CM Bathroom Fixtures-Two Lights - 726316 - Capital Lighting, Inc.
Columbus, OH, USA
5422CM Bathroom Fixtures-Two Lights
726316
5422CM Bathroom Fixtures-Two Lights 726316
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.00
Extension: 5.25
Bulb
Type: E11
Qty: 2
Wattage: 75
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726316
Product Name 5422CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details