Capital Lighting, Inc. 3080-9-65 Exterior -Ceiling Mount 726308

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3080-9-65 Exterior -Ceiling Mount - 726308 - Capital Lighting, Inc.
Columbus, OH, USA
3080-9-65 Exterior -Ceiling Mount
726308
3080-9-65 Exterior -Ceiling Mount 726308
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726308
Product Name 3080-9-65 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details