Capital Lighting, Inc. 709-65 Exterior -Wall Mount 726261

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
709-65 Exterior -Wall Mount - 726261 - Capital Lighting, Inc.
Columbus, OH, USA
709-65 Exterior -Wall Mount
726261
709-65 Exterior -Wall Mount 726261
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726261
Product Name 709-65 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details