Capital Lighting, Inc. 7280-3-43 Exterior -Wall Mount 726224

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 26.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 26.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7280-3-43 Exterior -Wall Mount - 726224 - Capital Lighting, Inc.
Columbus, OH, USA
7280-3-43 Exterior -Wall Mount
726224
7280-3-43 Exterior -Wall Mount 726224
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 26.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 26.50
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726224
Product Name 7280-3-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details