Capital Lighting, Inc. 717-65 Exterior -Wall Mount 726207

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
717-65 Exterior -Wall Mount - 726207 - Capital Lighting, Inc.
Columbus, OH, USA
717-65 Exterior -Wall Mount
726207
717-65 Exterior -Wall Mount 726207
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726207
Product Name 717-65 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details