Capital Lighting, Inc. 3507-11-95 Flush Mounts-Bowl Style 726194

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3507-11-95 Flush Mounts-Bowl Style - 726194 - Capital Lighting, Inc.
Columbus, OH, USA
3507-11-95 Flush Mounts-Bowl Style
726194
3507-11-95 Flush Mounts-Bowl Style 726194
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726194
Product Name 3507-11-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details