Capital Lighting, Inc. 3508-11-95 Flush Mounts-Bowl Style 726190

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3508-11-95 Flush Mounts-Bowl Style - 726190 - Capital Lighting, Inc.
Columbus, OH, USA
3508-11-95 Flush Mounts-Bowl Style
726190
3508-11-95 Flush Mounts-Bowl Style 726190
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726190
Product Name 3508-11-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details