Capital Lighting, Inc. 5094-4-195 Bathroom Fixtures-Four Lights 726133

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-4-195 Bathroom Fixtures-Four Lights - 726133 - Capital Lighting, Inc.
Columbus, OH, USA
5094-4-195 Bathroom Fixtures-Four Lights
726133
5094-4-195 Bathroom Fixtures-Four Lights 726133
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726133
Product Name 5094-4-195 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details