Capital Lighting, Inc. 5403-3-195 Bathroom Fixtures-Three Lights 726121

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Wall Mount Category: Wall Mount Glass: Frostribbedwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Wall Mount Category: Wall Mount Glass: Frostribbedwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-3-195 Bathroom Fixtures-Three Lights - 726121 - Capital Lighting, Inc.
Columbus, OH, USA
5403-3-195 Bathroom Fixtures-Three Lights
726121
5403-3-195 Bathroom Fixtures-Three Lights 726121
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Wall Mount Category: Wall Mount Glass: Frostribbedwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Wall Mount
Category: Wall Mount
Glass: Frostribbedwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726121
Product Name 5403-3-195 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details