Capital Lighting, Inc. 62-01-395 Island/Pool Table-3 Light Bar 726067

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Iced Estruscan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Iced Estruscan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62-01-395 Island/Pool Table-3 Light Bar - 726067 - Capital Lighting, Inc.
Columbus, OH, USA
62-01-395 Island/Pool Table-3 Light Bar
726067
62-01-395 Island/Pool Table-3 Light Bar 726067
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Iced Estruscan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Pendant
Category: Pendant
Glass: Iced Estruscan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726067
Product Name 62-01-395 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details