Capital Lighting, Inc. 6426-5-44 Mid. Chandeliers-Glass Down 726025

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6426-5-44 Mid. Chandeliers-Glass Down - 726025 - Capital Lighting, Inc.
Columbus, OH, USA
6426-5-44 Mid. Chandeliers-Glass Down
726025
6426-5-44 Mid. Chandeliers-Glass Down 726025
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Toasted Sienna
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726025
Product Name 6426-5-44 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details