Capital Lighting, Inc. 70472-56 Bathroom Fixtures-Two Lights 725998

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: Two Lights Bath Lights UPC: 689716108547 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: Two Lights Bath Lights UPC: 689716108547 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
70472-56 Bathroom Fixtures-Two Lights - 725998 - Capital Lighting, Inc.
Columbus, OH, USA
70472-56 Bathroom Fixtures-Two Lights
725998
70472-56 Bathroom Fixtures-Two Lights 725998
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: Two Lights Bath Lights UPC: 689716108547 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Copper
Weight: 7
Product Name: Two Lights Bath Lights
UPC: 689716108547
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725998
Product Name 70472-56 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details