Capital Lighting, Inc. 9031-99 Exterior -Wall Mt./Flush 725941

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Extension: 6 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 18 Product Name: Two Lights Triangular Outdoor Wall Sconce UPC: 773546148290 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Extension: 6 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 18 Product Name: Two Lights Triangular Outdoor Wall Sconce UPC: 773546148290 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9031-99 Exterior -Wall Mt./Flush - 725941 - Capital Lighting, Inc.
Columbus, OH, USA
9031-99 Exterior -Wall Mt./Flush
725941
9031-99 Exterior -Wall Mt./Flush 725941
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Extension: 6 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 18 Product Name: Two Lights Triangular Outdoor Wall Sconce UPC: 773546148290 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Length 25.50
Extension: 6
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Wrought Iron
Weight: 18
Product Name: Two Lights Triangular Outdoor Wall Sconce
UPC: 773546148290
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725941
Product Name 9031-99 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details