Capital Lighting, Inc. 8021MRPE Sconces-Single Glass 725896

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802124 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802124 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8021MRPE Sconces-Single Glass - 725896 - Capital Lighting, Inc.
Columbus, OH, USA
8021MRPE Sconces-Single Glass
725896
8021MRPE Sconces-Single Glass 725896
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802124 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 1.98
Product Name: One Light Wall Sconce
UPC: 783209802124
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725896
Product Name 8021MRPE Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details