Capital Lighting, Inc. 85072MREB Exterior -Wall Mount 725891

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209023314 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209023314 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85072MREB Exterior -Wall Mount - 725891 - Capital Lighting, Inc.
Columbus, OH, USA
85072MREB Exterior -Wall Mount
725891
85072MREB Exterior -Wall Mount 725891
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209023314 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Empire Bronze
Weight: 4.51
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023314
Category: Outdoor Wall Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725891
Product Name 85072MREB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details