Capital Lighting, Inc. 87-271-81 Lamps-Table Lamps 725797

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mulitcolor Weight: 12.5
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mulitcolor Weight: 12.5

Suppliers

Company
Product
Description
Supplier Links
87-271-81 Lamps-Table Lamps - 725797 - Capital Lighting, Inc.
Columbus, OH, USA
87-271-81 Lamps-Table Lamps
725797
87-271-81 Lamps-Table Lamps 725797
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mulitcolor Weight: 12.5

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Mulitcolor
Weight: 12.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725797
Product Name 87-271-81 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details